Legrand - Pass & Seymour Pin and Sleeve Connector 52983

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52983 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
52983
Pin and Sleeve Connector 52983
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.47 INCH MIN. CABLE OUTER DIAMETER
  • 0.87 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 380/415 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52983
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82800124M-XXPB0AC04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight Box Receptacle - D52S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
16A/250V Cont. European Splash Resistant Socket - 88010303 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details