Legrand - Pass & Seymour Pin and Sleeve Connector 52982

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52982 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
52982
Pin and Sleeve Connector 52982
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.39 INCH MIN. CABLE OUTER DIAMETER 0.71 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA C22.2 APPROVAL 380/415 V VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.39 INCH MIN. CABLE OUTER DIAMETER
  • 0.71 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 380/415 V VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • OVERALL DIMENSION 3.66 INCH DIA X 6.97 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52982
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Box Inlet - G41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Four Function Single Fuse Snap-in Module - 83544041 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Snap-in
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details