Legrand - Pass & Seymour Pin and Sleeve Receptacle 52949

Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet
Description
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - 52949 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Receptacle
52949
Pin and Sleeve Receptacle 52949
PLASTIC MATERIAL INDUSTRIAL GRADE 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING 32 AMPERE CURRENT RATING 2 POLE(S) HYPRA[R] BRAND TEMPERATURE RATING -20 TO 100 DEG C
  • PLASTIC MATERIAL
  • INDUSTRIAL GRADE
  • 200 TO 250 VAC AT 50/60 HZ VOLTAGE RATING
  • 32 AMPERE CURRENT RATING
  • 2 POLE(S)
  • HYPRA[R] BRAND
  • TEMPERATURE RATING -20 TO 100 DEG C
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52949
Product Name Pin and Sleeve Receptacle
Power Type AC Power Connector
Device Type Receptacle
Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 2868606 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
NEMA 5-15R Snap-in AC Power Outlet with PCB Terminals - 739W-X2/32 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers