IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE
Legrand - Pass & Seymour
Done
Datasheet
Description
IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE
IVORY COLOR
UL 498, CSA 22.2, FSUL WC596 APPROVAL
SIDE WIRING
125 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 5-15R DEVICE 1
250 VAC 15 AMPERE 2-POLE 3-WIRE STRAIGHT BLADE, 6-15R DEVICE 2
APPLICABLE STANDARD NEMA WD-1/WD-6
MATERIAL PVC (BACK BODY), NYLON (FACE)
OPERATING TEMPERATURE -40 TO 60 DEG C
APPLICATION HARD USE SPECIFICATION GRADE