5262CD-W -- 15A DUAL CONT DUP RECP W LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
15A Dual Cont Dup Recp W Legrand Pass & Seymour
5262CD-W
Description
15A DUAL CONT DUP RECP W
Description
15A DUAL CONT DUP RECP W
Suppliers
15A Dual Cont Dup Recp W Legrand Pass & Seymour
30Y7817
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30Y7817 |
|
Product Name
|
15A Dual Cont Dup Recp W Legrand Pass & Seymour |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
125 volts
Current Rating
4.0 amps
View Details