Legrand - Pass & Seymour Pin and Sleeve Connector 52312

Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 440 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet
Description
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 440 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - 52312 - Legrand - Pass & Seymour
Syracuse, NY, USA
Pin and Sleeve Connector
52312
Pin and Sleeve Connector 52312
POLARIZED TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA C22.2 APPROVAL 440 V VOLTAGE RATING 16 AMPERE CURRENT RATING 3 POLE(S) IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR RED OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L ENCLOSURE IP44 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
  • POLARIZED TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA C22.2 APPROVAL
  • 440 V VOLTAGE RATING
  • 16 AMPERE CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR RED
  • OVERALL DIMENSION 3.19 INCH DIA X 5.94 INCH L
  • ENCLOSURE IP44
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 52312
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6829-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 740W-G-01-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
2 suppliers