Legrand Power Outlet Strip, 18 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold 4B53B2-2-AM

Description
POWER OUTLET STRIP, 18 OUTLET, 20A, 230V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 18 OUTLET, 20A, 230V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 18 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold - 36K4255 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 18 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold
36K4255
Power Outlet Strip, 18 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold 36K4255
POWER OUTLET STRIP, 18 OUTLET, 20A, 230V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

POWER OUTLET STRIP, 18 OUTLET, 20A, 230V; No. of Outlets:18Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 36K4255
Product Name Power Outlet Strip, 18 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold
Number of Outlets 18
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H6C1SBK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
Wireless Power Socket Quick Charge 65w - OME002.3A1U1C - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 15.0 amps
View Details