Legrand Power Outlet Strip, 24 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold 4B44B2-2

Description
POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 24 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold - 36K4254 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 24 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold
36K4254
Power Outlet Strip, 24 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold 36K4254
POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

POWER OUTLET STRIP, 24 OUTLET, 20A, 230V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:230V; Plug Type:NEMA L14-20P; Cable Length:12ft; Product Range:-; Body Material:Aluminum; Height:2.4" RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 36K4254
Product Name Power Outlet Strip, 24 Outlet, 20A, 230V; No. Of Outlets Legrand Wiremold
Number of Outlets 24
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2494558 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 6
Outlets Type g - british
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
PDUs and Outlet Strips - 1585T8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 8
Current 15.0 amps
View Details