Legrand Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 4810BCS20R

Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet
Description
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold - 30C8951 - Newark, An Avnet Company
Chicago, IL, United States
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
30C8951
Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold 30C8951
ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

ELECTRICAL, SOCKET OUTLETS; No. of Outlets:10Outlets; Outlet Type:NEMA 5-20R; Current Rating:20A; Supply Voltage VAC:120V; Plug Type:NEMA 5-20P; Cable Length:1.8m; Peak Surge Current:12kA; Energy Rating:-; Body Material:Aluminum RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 30C8951
Product Name Electrical, Socket Outlets; No. Of Outlets Legrand Wiremold
Number of Outlets 10
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H16A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455264 - RS Components, Ltd.
Specs
Voltage 230 v ac
Number of Outlets 4
Outlets Type g - british
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details