Legrand Power Outlet Strip, 36 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold 3A86B2-1

Description
POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 36 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold - 09J1519 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 36 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
09J1519
Power Outlet Strip, 36 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold 09J1519
POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 36 OUTLET, 20A, 127V; No. of Outlets:36Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 09J1519
Product Name Power Outlet Strip, 36 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
Number of Outlets 36
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1584H7A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 7
Current 15.0 amps
View Details
16-Outlet Vertical Power Strip, 15-ft. Cord, 5-15P, 48 in. - PS4816 - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers