Wiremold Co. (The) Power Strip; 24; 12 ft.; SJT; 48 in.; 100 to 127 V (AC Input Voltage); 20 A 3A44B2-1

Description
Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489 circuit breakers provide maximum safety and reliability of distributed power under the new UL 60950-1 1st Edition ITE Standards. Features: Narrow Profile Saves Valuable Space — 1.500" × 2.875" Dual Circuit Design: Power Is Still Supplied to the Second Circuit If the First Is Overloaded Easy-Access Breakers: Circuit Breakers Are Located on the Units Face for Easy, Quick Reset Built-In Mounting Rail: T-Slot Mounting Rail Allows Several Installation Options within Tight Spaces 10/3 SJT Cord with Locking Plug Accepts 15 A or 20 A Plugs Two-Year Warranty
Datasheet
Description
Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489 circuit breakers provide maximum safety and reliability of distributed power under the new UL 60950-1 1st Edition ITE Standards. Features: Narrow Profile Saves Valuable Space — 1.500" × 2.875" Dual Circuit Design: Power Is Still Supplied to the Second Circuit If the First Is Overloaded Easy-Access Breakers: Circuit Breakers Are Located on the Units Face for Easy, Quick Reset Built-In Mounting Rail: T-Slot Mounting Rail Allows Several Installation Options within Tight Spaces 10/3 SJT Cord with Locking Plug Accepts 15 A or 20 A Plugs Two-Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Strip; 24; 12 ft.; SJT; 48 in.; 100 to 127 V (AC Input Voltage); 20 A - 70091518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Strip; 24; 12 ft.; SJT; 48 in.; 100 to 127 V (AC Input Voltage); 20 A
70091518
Power Strip; 24; 12 ft.; SJT; 48 in.; 100 to 127 V (AC Input Voltage); 20 A 70091518
Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489 circuit breakers provide maximum safety and reliability of distributed power under the new UL 60950-1 1st Edition ITE Standards. Features: Narrow Profile Saves Valuable Space — 1.500" × 2.875" Dual Circuit Design: Power Is Still Supplied to the Second Circuit If the First Is Overloaded Easy-Access Breakers: Circuit Breakers Are Located on the Units Face for Easy, Quick Reset Built-In Mounting Rail: T-Slot Mounting Rail Allows Several Installation Options within Tight Spaces 10/3 SJT Cord with Locking Plug Accepts 15 A or 20 A Plugs Two-Year Warranty

Ideal for cabinets, racks and enclosures where space is a premium. The Power Commander safely brings a total of 30 amps of power to your IT Network or Data Center. Use all 30 amps for a single load or just 15 amps for redundancy. Dual wire harnesses and dual 15 A, UL 489 circuit breakers provide maximum safety and reliability of distributed power under the new UL 60950-1 1st Edition ITE Standards.
Features:

  • Narrow Profile Saves Valuable Space — 1.500" × 2.875"
  • Dual Circuit Design: Power Is Still Supplied to the Second Circuit If the First Is Overloaded
  • Easy-Access Breakers: Circuit Breakers Are Located on the Units Face for Easy, Quick Reset
  • Built-In Mounting Rail: T-Slot Mounting Rail Allows Several Installation Options within Tight Spaces
  • 10/3 SJT Cord with Locking Plug
  • Accepts 15 A or 20 A Plugs
  • Two-Year Warranty
Supplier's Site
Power Outlet Strip, 24 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold - 95H9858 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 24 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
95H9858
Power Outlet Strip, 24 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold 95H9858
POWER OUTLET STRIP, 24 OUTLET, 20A, 127V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

POWER OUTLET STRIP, 24 OUTLET, 20A, 127V; No. of Outlets:24Outlets; Outlet Type:NEMA 5-20P; Current Rating:20A; Supply Voltage VAC:127V; Plug Type:NEMA L5-30P; Cable Length:2.13m; Product Range:-; Body Material:Aluminum; Colour:Gray RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Strips Power Strips
Product Number 70091518 95H9858
Product Name Power Strip; 24; 12 ft.; SJT; 48 in.; 100 to 127 V (AC Input Voltage); 20 A Power Outlet Strip, 24 Outlet, 20A, 127V; No. Of Outlets Legrand Wiremold
Voltage 115V
Number of Outlets 24 24
Current 20.0 amps 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 7685392 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type f - german schuko
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T6A1BKX - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
2 suppliers
12-Outlet (10-15A & 2-20A) Vertical Power Strip, 120V, 20A, 15-ft. Cord, 5-20P, 36 in. - PS361220 - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip; Vertically Mounted
View Details
2 suppliers