Legrand - Pass & Seymour Straight Blade Power Receptacle 3894-NA

Description
SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3894-NA - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3894-NA
Straight Blade Power Receptacle 3894-NA
SINGLE, RANGE TYPE 14-50R CONFIGURATION 4 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125/250 V VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 1.7 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H APPLICABLE STANDARD NEMA WD1/WD6
  • SINGLE, RANGE TYPE
  • 14-50R CONFIGURATION
  • 4 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 1.7 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH W X 2.2 INCH D X 3.75 INCH H
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3894-NA
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details
Heavy Duty Power Connectors - 403012 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
View Details
Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details