Legrand - Pass & Seymour Straight Blade Power Receptacle 3852

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3852 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3852
Straight Blade Power Receptacle 3852
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING SURFACE MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • 6-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • OVERALL DIMENSION 2.8 INCH W X 5.65 INCH H
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3852 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3852
Power Outlet Receptacles & Plugs 3852
Straight Blade Receptacle 2pole Wire 50amp 250v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 2pole Wire 50amp 250v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3852 3852
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
AC Power Entry Modules - 4303.2014.05 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
3.6 Amp Dual USB Charger, 18W Duplex Tamper Resistant Outlet - R1615D36 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details