Legrand - Pass & Seymour Straight Blade Power Receptacle 3830

Description
SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet
Description
SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3830
Straight Blade Power Receptacle 3830
SINGLE RECREATION VEHICLE TYPE MOLDED PLASTIC MATERIAL TT-30R CONFIGURATION 3 WIRE(S) UL, UL (CANADA AND US), CSA APPROVAL 125 VOLT AC VOLTAGE RATING FLUSH MOUNTING 30 AMP CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT CONSTRUCTIONAL FEATURE ARC RESISTANT CONDUCTOR MATERIAL ALUMINUM/COPPER APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
  • SINGLE RECREATION VEHICLE TYPE
  • MOLDED PLASTIC MATERIAL
  • TT-30R CONFIGURATION
  • 3 WIRE(S)
  • UL, UL (CANADA AND US), CSA APPROVAL
  • 125 VOLT AC VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMP CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • OVERALL DIMENSION 2.5 INCH WIDTH X 1.9 INCH DEPTH X 3.75 INCH HEIGHT
  • CONSTRUCTIONAL FEATURE ARC RESISTANT
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
  • APPLICATION INDUSTRIAL, INSTITUTIONAL, COMMERCIAL, RESIDENTIAL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3830
Product Name Straight Blade Power Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2491078-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q309-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details