Legrand - Pass & Seymour Straight Blade Power Receptacle 3830-40X

Description
SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3830-40X - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3830-40X
Straight Blade Power Receptacle 3830-40X
SINGLE DRYER, SINGLE RANGE TYPE NON-NEMA LOCKING CONFIGURATION 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING FLUSH MOUNTING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 1.3 INCH MOUNTING DEPTH 2.1 INCH FACE OUTER DIAMETER APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE DRYER, SINGLE RANGE TYPE
  • NON-NEMA LOCKING CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • FLUSH MOUNTING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 1.3 INCH MOUNTING DEPTH
  • 2.1 INCH FACE OUTER DIAMETER
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3830-40X
Product Name Straight Blade Power Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Decorative Outlet, Side Wire Only, Residential Grade - 2004A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Residential
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
IP44 Splashproof Small Box Receptacle - D41S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers