Legrand - Pass & Seymour Wire Marker Sleeve 38226

Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 16 TO 14 AWG WIRE SIZE 6 LEGEND 1200 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet
Description
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 16 TO 14 AWG WIRE SIZE 6 LEGEND 1200 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker Sleeve - 38226 - Legrand - Pass & Seymour
Syracuse, NY, USA
Wire Marker Sleeve
38226
Wire Marker Sleeve 38226
CLIP TYPE POLYAMIDE 6/6 MATERIAL BLUE COLOR 16 TO 14 AWG WIRE SIZE 6 LEGEND 1200 QUANTITY 1.5 TO 2.5 SQ MM WIRE DIAMETER CAB 3[R] BRAND OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
  • CLIP TYPE
  • POLYAMIDE 6/6 MATERIAL
  • BLUE COLOR
  • 16 TO 14 AWG WIRE SIZE
  • 6 LEGEND
  • 1200 QUANTITY
  • 1.5 TO 2.5 SQ MM WIRE DIAMETER
  • CAB 3[R] BRAND
  • OVERALL DIMENSION 5.6 MM L X 2.3 MM W X 7.6 MM H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Protective Sleeving
Product Number 38226
Product Name Wire Marker Sleeve
Sleeving Non-Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-06-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details