Legrand - Pass & Seymour Straight Blade Power Receptacle 3804

Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet
Description
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Receptacle - 3804 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Receptacle
3804
Straight Blade Power Receptacle 3804
SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 6-50R CONFIGURATION 3 WIRE(S) UL APPROVAL 250 VAC VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 2.1 INCH FACE OUTER DIAMETER CONDUCTOR MATERIAL ALUMINUM/COPPER
  • SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE
  • MOLDED PLASTIC MATERIAL
  • 6-50R CONFIGURATION
  • 3 WIRE(S)
  • UL APPROVAL
  • 250 VAC VOLTAGE RATING
  • FLUSH MOUNTING
  • 50 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 2.1 INCH FACE OUTER DIAMETER
  • CONDUCTOR MATERIAL ALUMINUM/COPPER
Supplier's Site Datasheet
Power Outlet Receptacles & Plugs - 3804 - Legrand
West Hartford, CT, USA
Power Outlet Receptacles & Plugs
3804
Power Outlet Receptacles & Plugs 3804
Straight Blade Receptacle 2pole 3wire 50amp 250v FEATURES Quality Materials. Durability. Time-tested Design.

Straight Blade Receptacle 2pole 3wire 50amp 250v

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested Design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 3804 3804
Product Name Straight Blade Power Receptacle Power Outlet Receptacles & Plugs
Power Type AC Power Connector
Device Type Receptacle Receptacle
Configuration Single Single
Standards / Certifications UL
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15P Right Angled Straight Blade Device - Q-720-RA - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA
View Details
3 suppliers
PowerFlex 520 0.2kW (0.25Hp) PowerModule - 25-PM1-B1P6 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
IP44 Splashproof Straight Receptacle - F31S50A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
2 Type-A + 1 Type-C Triple USB Ports with 21W USB In Wall Outlet - ERU2221AAC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Applications Residential
Mounting Style Wall / Box
View Details