Legrand - Pass & Seymour Terminal Strip 34215

Description
1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34215 - Legrand - Pass & Seymour
Syracuse, NY, USA
Terminal Strip
34215
Terminal Strip 34215
1-PIECE, DOUBLE ROW TYPE 20.8 MM X 135.1 MM X 17.4 MM SIZE BLACK COLOR 500 V VOLTAGE RATING 57 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
  • 1-PIECE, DOUBLE ROW TYPE
  • 20.8 MM X 135.1 MM X 17.4 MM SIZE
  • BLACK COLOR
  • 500 V VOLTAGE RATING
  • 57 AMPERE CURRENT RATING
  • NO COVER TYPE
  • -25 TO 55 DEG C TEMPERATURE RATING
  • POLYPROPYLENE HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • NYLBLOC BRAND
  • INCLUDES CAPTIVE SCREW
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Terminal Blocks
Product Number 34215
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - DGWG125A1-XXP-ON - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Moduar
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
Component Terminal Block with Diode - 2002-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers