Legrand - Pass & Seymour Terminal Strip 34213

Description
1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
Datasheet
Description
1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 34213 - Legrand - Pass & Seymour
Syracuse, NY, USA
Terminal Strip
34213
Terminal Strip 34213
1-PIECE, DOUBLE ROW TYPE 18 MM X 107 MM X 14.4 MM SIZE BLACK COLOR 380 V VOLTAGE RATING 41 AMPERE CURRENT RATING NO COVER TYPE -25 TO 55 DEG C TEMPERATURE RATING POLYPROPYLENE HOUSING MATERIAL 12 CIRCUIT(S) NYLBLOC BRAND INCLUDES CAPTIVE SCREW
  • 1-PIECE, DOUBLE ROW TYPE
  • 18 MM X 107 MM X 14.4 MM SIZE
  • BLACK COLOR
  • 380 V VOLTAGE RATING
  • 41 AMPERE CURRENT RATING
  • NO COVER TYPE
  • -25 TO 55 DEG C TEMPERATURE RATING
  • POLYPROPYLENE HOUSING MATERIAL
  • 12 CIRCUIT(S)
  • NYLBLOC BRAND
  • INCLUDES CAPTIVE SCREW
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Terminal Blocks
Product Number 34213
Product Name Terminal Strip
Mounting Options Terminal Strip
Termination Options Screw Clamp
Operating Temperature -25 to 55 C (-13 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB High-Power Terminal Blocks - OTB-910-B-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double potential terminal block - 2002-1441 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers