DUPLEX TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT
SIDE, PUSH WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
PACKAGING TYPE CUT CASE
3232 MODEL
Legrand - Pass & Seymour
Done
Datasheet
Description
DUPLEX TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT
SIDE, PUSH WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
PACKAGING TYPE CUT CASE
3232 MODEL
DUPLEX TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT
SIDE, PUSH WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
PACKAGING TYPE CUT CASE
3232 MODEL
DUPLEX TYPE
THERMOPLASTIC MATERIAL
IVORY COLOR
5-15R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
TAMPER RESISTANT, WEATHER RESISTANT
SIDE, PUSH WIRING
APPLICABLE STANDARD NEMA WD1/WD6
OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H