Legrand - Pass & Seymour Duplex/Single Receptacle 3232-TRW4

Description
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRW4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
3232-TRW4
Duplex/Single Receptacle 3232-TRW4
DUPLEX TYPE THERMOPLASTIC MATERIAL WHITE COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US) APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
  • 3232 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3232-TRW4
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

20W PD3.0 Type A+C USB Charger, 15 Amp Duplex Tamper Resistant Receptacle - ERU2220AC1A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Israeli Plug w/round pins 16Amp 250Volt - 88010781 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; SI 32
View Details
Solar Connectors - 1-2498779-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-4329-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers