Legrand - Pass & Seymour Duplex/Single Receptacle 3232-TRNA

Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet
Description
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 3232-TRNA - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
3232-TRNA
Duplex/Single Receptacle 3232-TRNA
DUPLEX TYPE THERMOPLASTIC MATERIAL BROWN COLOR 5-15R CONFIGURATION 3 WIRE(S) RESIDENTIAL GRADE UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) TAMPER RESISTANT SIDE, PUSH WIRING TRADEMASTER[R] BRAND APPLICABLE STANDARD NEMA WD1/WD6 OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H 3232 MODEL
  • DUPLEX TYPE
  • THERMOPLASTIC MATERIAL
  • BROWN COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • RESIDENTIAL GRADE
  • UL 498, CSA C22.2, UL (CANADA AND US), NAFTA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • TAMPER RESISTANT
  • SIDE, PUSH WIRING
  • TRADEMASTER[R] BRAND
  • APPLICABLE STANDARD NEMA WD1/WD6
  • OVERALL DIMENSION 1.32 INCH W X 1 INCH D X 3.31 INCH H
  • 3232 MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 3232-TRNA
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Duplex
Applications Residential
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
AC Power Entry Modules - 1529100 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Voltage Rating 250 volts
View Details
Swiss Black 10A/250V Socket - 88052041 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details