Legrand Cable Tie, Natural, 280Mm; Cable Tie Material Legrand 32043

Description
CABLE TIE, NATURAL, 280MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:280mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77mm; Minimum Loop Tensile Strength:220N; Cable Tie
Datasheet
Description
CABLE TIE, NATURAL, 280MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:280mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77mm; Minimum Loop Tensile Strength:220N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 280Mm; Cable Tie Material Legrand - 25M2456 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 280Mm; Cable Tie Material Legrand
25M2456
Cable Tie, Natural, 280Mm; Cable Tie Material Legrand 25M2456
CABLE TIE, NATURAL, 280MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:280mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77mm; Minimum Loop Tensile Strength:220N; Cable Tie

CABLE TIE, NATURAL, 280MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:280mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:77mm; Minimum Loop Tensile Strength:220N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2456
Product Name Cable Tie, Natural, 280Mm; Cable Tie Material Legrand
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 102545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details