Legrand Cable Tie, Natural, 180Mm; Cable Tie Material Legrand 32038

Description
CABLE TIE, NATURAL, 180MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:130N; Cable Tie
Datasheet
Description
CABLE TIE, NATURAL, 180MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:130N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 180Mm; Cable Tie Material Legrand - 25M2452 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 180Mm; Cable Tie Material Legrand
25M2452
Cable Tie, Natural, 180Mm; Cable Tie Material Legrand 25M2452
CABLE TIE, NATURAL, 180MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:130N; Cable Tie

CABLE TIE, NATURAL, 180MM; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:180mm; Cable Tie Width:3.5mm; Cable Bundle Diameter Max:46mm; Minimum Loop Tensile Strength:130N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2452
Product Name Cable Tie, Natural, 180Mm; Cable Tie Material Legrand
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
Length 3.54 inch (90 mm)
Operating Temperature 80 C (176 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details