Legrand Cable Tie, Natural, 140Mm, Pk100; Cable Tie Material Legrand 32031

Description
CABLE TIE, NATURAL, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet
Description
CABLE TIE, NATURAL, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 140Mm, Pk100; Cable Tie Material Legrand - 25M2449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 140Mm, Pk100; Cable Tie Material Legrand
25M2449
Cable Tie, Natural, 140Mm, Pk100; Cable Tie Material Legrand 25M2449
CABLE TIE, NATURAL, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:80N; Cable Tie

CABLE TIE, NATURAL, 140MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:140mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:33mm; Minimum Loop Tensile Strength:80N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2449
Product Name Cable Tie, Natural, 140Mm, Pk100; Cable Tie Material Legrand
Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 3.94 inch (100 mm)
View Details