Legrand Cable Tie, 95Mm, Pa66, Natural, Pk100; Cable Tie Material Legrand 32030

Description
CABLE TIE, 95MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:95mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet
Description
CABLE TIE, 95MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:95mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Minimum Loop Tensile Strength:80N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 95Mm, Pa66, Natural, Pk100; Cable Tie Material Legrand - 25M2448 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 95Mm, Pa66, Natural, Pk100; Cable Tie Material Legrand
25M2448
Cable Tie, 95Mm, Pa66, Natural, Pk100; Cable Tie Material Legrand 25M2448
CABLE TIE, 95MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:95mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Minimum Loop Tensile Strength:80N; Cable Tie

CABLE TIE, 95MM, PA66, NATURAL, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:95mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:18mm; Minimum Loop Tensile Strength:80N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2448
Product Name Cable Tie, 95Mm, Pa66, Natural, Pk100; Cable Tie Material Legrand
Length 3.74 inch (95 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details