Legrand Cable Tie, Black, 360Mm, Pk100; Cable Tie Material Legrand 32024

Description
CABLE TIE, BLACK, 360MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:220N; Cable Tie
Datasheet
Description
CABLE TIE, BLACK, 360MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:220N; Cable Tie
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 360Mm, Pk100; Cable Tie Material Legrand - 25M2447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 360Mm, Pk100; Cable Tie Material Legrand
25M2447
Cable Tie, Black, 360Mm, Pk100; Cable Tie Material Legrand 25M2447
CABLE TIE, BLACK, 360MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:220N; Cable Tie

CABLE TIE, BLACK, 360MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:360mm; Cable Tie Width:4.6mm; Cable Bundle Diameter Max:102mm; Minimum Loop Tensile Strength:220N; Cable Tie

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2447
Product Name Cable Tie, Black, 360Mm, Pk100; Cable Tie Material Legrand
Length 14.17 inch (360 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Markers - 484-CM-SCE-TP-1/4-4H-4-ND - DigiKey
Specs
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
3 suppliers