Legrand Cable Tie, 185Mm, Pa, Pk100; Cable Tie Material Legrand 31913

Description
CABLE TIE, 185MM, PA, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:185mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:40N; Cable Tie Type:Installation; RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 185MM, PA, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:185mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:40N; Cable Tie Type:Installation; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 185Mm, Pa, Pk100; Cable Tie Material Legrand - 25M2434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 185Mm, Pa, Pk100; Cable Tie Material Legrand
25M2434
Cable Tie, 185Mm, Pa, Pk100; Cable Tie Material Legrand 25M2434
CABLE TIE, 185MM, PA, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:185mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:40N; Cable Tie Type:Installation; RoHS Compliant: Yes

CABLE TIE, 185MM, PA, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Black; Cable Tie Length:185mm; Cable Tie Width:9mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:40N; Cable Tie Type:Installation; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 25M2434
Product Name Cable Tie, 185Mm, Pa, Pk100; Cable Tie Material Legrand
Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Cable Ties - 2-160983-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 14.37 inch (365 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details