Legrand - Pass & Seymour Lampholder 660W 250V Keyless Wh Legrand Pass & Seymour 276-WH6

Description
LAMPHOLDER 660W 250V KEYLESS WH
Description
LAMPHOLDER 660W 250V KEYLESS WH

Suppliers

Company
Product
Description
Supplier Links
Lampholder 660W 250V Keyless Wh Legrand Pass & Seymour - 90H6423 - Newark, An Avnet Company
Chicago, IL, United States
Lampholder 660W 250V Keyless Wh Legrand Pass & Seymour
90H6423
Lampholder 660W 250V Keyless Wh Legrand Pass & Seymour 90H6423
LAMPHOLDER 660W 250V KEYLESS WH

LAMPHOLDER 660W 250V KEYLESS WH

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90H6423
Product Name Lampholder 660W 250V Keyless Wh Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details