26414 -- POWER INTERRUPTING CONNECTOR
Legrand - Pass & Seymour
Power Interrupting Connector
26414
Description
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Description
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Datasheet
Suppliers
Power Interrupting Connector
26414
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.75 TO 1.25 INCH CORD SIZE
600 VAC 60 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
- METALLIC MATERIAL
- 4 WIRE(S)
- UL 498 APPROVAL
- 3 POLE(S)
- 0.75 TO 1.25 INCH CORD SIZE
- 600 VAC 60 AMPERE CONNECTOR RATING
- TURNLOK[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
26414 |
|
Product Name
|
Power Interrupting Connector |
|
Standards / Certifications
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Power Type
AC Power Connector; DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
IEC
View Details
4 suppliers