Legrand - Pass & Seymour Duplex/Single Receptacle 26252-CHW

Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL
Datasheet
Description
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 26252-CHW - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
26252-CHW
Duplex/Single Receptacle 26252-CHW
DECORATOR DUPLEX TYPE PVC MATERIAL WHITE COLOR 5-15R CONFIGURATION UL 498, UL (CANADA AND US), CUL, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING AUTOMATIC GROUNDING BACK, SIDE WIRING MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW) TEMPERATURE RATING -40 TO 60 DEG C SERIES 26252CH MODEL
  • DECORATOR DUPLEX TYPE
  • PVC MATERIAL
  • WHITE COLOR
  • 5-15R CONFIGURATION
  • UL 498, UL (CANADA AND US), CUL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • AUTOMATIC GROUNDING
  • BACK, SIDE WIRING
  • MATERIAL BRASS (LINE CONTACT), ZINC PLATED (MOUNTING STRAP), STEEL (PRESSURE PLATE), TRI DRIVE STEEL (TERMINAL SCREW), HEX TRI DRIVE STEEL (GROUND SCREW), ZINC PLATED STEEL (ASSEMBLY DRIVE SCREW)
  • TEMPERATURE RATING -40 TO 60 DEG C
  • SERIES 26252CH MODEL
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 26252-CHW
Product Name Duplex/Single Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-1083-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Panel
View Details
2 suppliers
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
Connector Cord Sets - A12A2MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details