Legrand - Pass & Seymour Power Interrupting Receptacle 25250

Description
SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H
Datasheet
Description
SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 25250 - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
25250
Power Interrupting Receptacle 25250
SINGLE WITH LIFT LID TYPE DIE-CAST MATERIAL 5 WIRE(S) 4 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H
  • SINGLE WITH LIFT LID TYPE
  • DIE-CAST MATERIAL
  • 5 WIRE(S)
  • 4 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSIONS 2.844 INCH W X 4.563 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 25250
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Australian socket in Clear NEMA 12/4,IP65 Housing - 88052160 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; AS/NZS 3112
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2468493-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP67 Watertight 15° Angled Receptacle - F42S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers