Legrand - Pass & Seymour Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 24W47

Description
ELECTRICAL CONDUIT FITTING; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:-; Accessory Type:Locking Plug; Contact Termination:Screw RoHS Compliant: No
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:-; Accessory Type:Locking Plug; Contact Termination:Screw RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour - 91F2875 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
91F2875
Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour 91F2875
ELECTRICAL CONDUIT FITTING; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:-; Accessory Type:Locking Plug; Contact Termination:Screw RoHS Compliant: No

ELECTRICAL CONDUIT FITTING; Connector Type:Power Entry; Current Rating:15A; Connector Colour:-; Connector Body Material:Rubber Body; Voltage Rating VAC:125V; Product Range:-; Accessory Type:Locking Plug; Contact Termination:Screw RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Conduit Fittings
Product Number 91F2875
Product Name Electrical Conduit Fitting; Connector Type Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details