Legrand - Pass & Seymour Power Interrupting Connector 23054-N

Description
NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE 125 V 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
Datasheet
Description
NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE 125 V 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Connector - 23054-N - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Connector
23054-N
Power Interrupting Connector 23054-N
NON-METALLIC MATERIAL 3 WIRE(S) UL 498 APPROVAL 2 POLE(S) 0.25 TO 0.656 INCH CORD SIZE 125 V 20 AMPERE CONNECTOR RATING TURNLOK[R] BRAND
  • NON-METALLIC MATERIAL
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 2 POLE(S)
  • 0.25 TO 0.656 INCH CORD SIZE
  • 125 V 20 AMPERE CONNECTOR RATING
  • TURNLOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 23054-N
Product Name Power Interrupting Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Danish Black 13A/250VAC Socket - 88052030 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight 15° Angled Receptacle - F52S28A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers