Legrand - Pass & Seymour Power Interrupting Receptacle 23050

Description
SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 23050 - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
23050
Power Interrupting Receptacle 23050
SINGLE TYPE BAKELITE MATERIAL BLACK COLOR 3 WIRE(S) UL 498 APPROVAL STRAP, SCREW MOUNTING 2 POLE(S) 1.387 INCH FACE OUTER DIAMETER 125 VAC 20 AMPERE RATING TURNLOK[R] BRAND GRADE HOSPITAL APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE TYPE
  • BAKELITE MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • STRAP, SCREW MOUNTING
  • 2 POLE(S)
  • 1.387 INCH FACE OUTER DIAMETER
  • 125 VAC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • GRADE HOSPITAL
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 23050
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P with Green Neon Light - 4533 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
20A/250V Brazil Connector - 88040310 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; NBR14136
Standards / Certifications NBR14136
View Details
Hardware - DMRGR BLACK BOX - Powell Electronics, Inc.
Specs
Device Type Receptacle
View Details
2 suppliers