23030 -- POWER INTERRUPTING RECEPTACLE
Legrand - Pass & Seymour
Power Interrupting Receptacle
23030
Description
SINGLE TYPE
NON METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
1.375 INCH FACE OUTER DIAMETER
125 V 20 AMPERE RATING
TURNLOK. BRAND
Description
SINGLE TYPE
NON METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
1.375 INCH FACE OUTER DIAMETER
125 V 20 AMPERE RATING
TURNLOK. BRAND
Datasheet
Suppliers
Power Interrupting Receptacle
23030
SINGLE TYPE
NON METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
2 POLE(S)
1.375 INCH FACE OUTER DIAMETER
125 V 20 AMPERE RATING
TURNLOK. BRAND
- SINGLE TYPE
- NON METALLIC MATERIAL
- 3 WIRE(S)
- UL 498 APPROVAL
- 2 POLE(S)
- 1.375 INCH FACE OUTER DIAMETER
- 125 V 20 AMPERE RATING
- TURNLOK. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
23030 |
|
Product Name
|
Power Interrupting Receptacle |
|
Device Type
|
Receptacle
|
|
Configuration
|
Single
|
|
Standards / Certifications
|
UL
|
|
Voltage Rating
|
125 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Other; Afsnit 107-2-D1
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details