SINGLE TYPE
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
GROUNDING
2 POLE(S)
125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
Legrand - Pass & Seymour
Done
Datasheet
Description
SINGLE TYPE
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
GROUNDING
2 POLE(S)
125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
SINGLE TYPE
NON-METALLIC MATERIAL
3 WIRE(S)
UL 498 APPROVAL
GROUNDING
2 POLE(S)
125 VAC 20 AMPERE, 480 VAC/250 VDC 10 AMPERE RATING
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6