Legrand - Pass & Seymour Locking Device Connector 21414

Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP
Datasheet
Description
POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Connector - 21414 - Legrand - Pass & Seymour
Syracuse, NY, USA
Locking Device Connector
21414
Locking Device Connector 21414
POWER INTERRUPTING TYPE METALLIC MATERIAL 4 WIRE(S) 600 VAC/250 VDC VOLTAGE RATING 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING 3 POLE(S) IMPACT RESISTANT 0.36 TO 0.484 INCH CORD SIZE TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 GRADE INDUSTRIAL SPECIFICATION INCLUDES RUBBER CORD GRIP
  • POWER INTERRUPTING TYPE
  • METALLIC MATERIAL
  • 4 WIRE(S)
  • 600 VAC/250 VDC VOLTAGE RATING
  • 20 AMPERE AT 250 VDC, 30 AMPERE AT 600 VAC CURRENT RATING
  • 3 POLE(S)
  • IMPACT RESISTANT
  • 0.36 TO 0.484 INCH CORD SIZE
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • GRADE INDUSTRIAL SPECIFICATION
  • INCLUDES RUBBER CORD GRIP
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 21414
Product Name Locking Device Connector
Power Type AC Power Connector; DC Power Connector
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2270386-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q483-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel
View Details
2 suppliers