Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
LEGRAND - PASS & SEYMOUR
2097HGBK -- SELF-TEST GFCI HOS GRD REC 20A 125V LEGRAND PASS & SEYMOUR
Legrand - Pass & Seymour
Self-Test Gfci Hos Grd Rec 20A 125V Legrand Pass & Seymour
2097HGBK
Description
SELF-TEST GFCI HOS GRD REC 20A 125V
Newark, An Avnet Company
Done
Description
SELF-TEST GFCI HOS GRD REC 20A 125V
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Self-Test Gfci Hos Grd Rec 20A 125V Legrand Pass & Seymour
49AJ2485
Self-Test Gfci Hos Grd Rec 20A 125V Legrand Pass & Seymour
49AJ2485
SELF-TEST GFCI HOS GRD REC 20A 125V
SELF-TEST GFCI HOS GRD REC 20A 125V
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
49AJ2485
Product Name
Self-Test Gfci Hos Grd Rec 20A 125V Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
5 Position Mini SPEC Pak ® Plug White
114916P4-50
View Details
3
suppliers
Advantech
Adp A/d 100-240V 60W 12V C14 Dc Plug 18 Advantech
96PSA-A60W12V1-1
View Details
LEMO USA, Inc.
Connector Lemo
CAB.M07.GLA.C72GZ
View Details
Aratas America LLC
Backplane Connectors - DIN 41612
XC5B64410ABYOMR
View Details