20414 -- POWER INTERRUPTING CONNECTOR
Legrand - Pass & Seymour
Power Interrupting Connector
20414
Description
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Description
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
Datasheet
Suppliers
Power Interrupting Connector
20414
METALLIC MATERIAL
4 WIRE(S)
UL 498 APPROVAL
3 POLE(S)
0.4 TO 1.062 INCH CORD SIZE
600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
TURNLOK[R] BRAND
- METALLIC MATERIAL
- 4 WIRE(S)
- UL 498 APPROVAL
- 3 POLE(S)
- 0.4 TO 1.062 INCH CORD SIZE
- 600 VAC 30 AMPERE, 250 VDC 20 AMPERE CONNECTOR RATING
- TURNLOK[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
20414 |
|
Product Name
|
Power Interrupting Connector |
|
Standards / Certifications
|
UL
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Power Entry Module
View Details
Qualtek Electronics Corp.
Power Type
AC Power Connector
Device Type
Receptacle
Mounting Style
.187 Quick Disconnect / Solder Tab
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
Power Type
AC Power Connector
Device Type
Plug
Configuration
IEC
View Details
2 suppliers