Legrand - Pass & Seymour Power Interrupting Receptacle 20403-N

Description
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet
Description
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Interrupting Receptacle - 20403-N - Legrand - Pass & Seymour
Syracuse, NY, USA
Power Interrupting Receptacle
20403-N
Power Interrupting Receptacle 20403-N
SINGLE TYPE NON-METALLIC MATERIAL 4 WIRE(S) UL 498 APPROVAL 3 POLE(S) 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING TURNLOK[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6
  • SINGLE TYPE
  • NON-METALLIC MATERIAL
  • 4 WIRE(S)
  • UL 498 APPROVAL
  • 3 POLE(S)
  • 600 VAC 30 AMPERE, 250 VDC 20 AMPERE RATING
  • TURNLOK[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 20403-N
Product Name Power Interrupting Receptacle
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Voltage Rating 250 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Flush Mount Dryer Outlet, 30 Amp 125V/250V 10-30R Canada Standard - 2103L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Double-Fused Two Function Power Entry Module - 83110180 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IP67 Watertight 15° Angled Receptacle - F52S78A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers