Wiremold Co. (The) Surge Strip; 8; 13000 A (Max.); lt 1 ns; Single Stage; 6/15 ft.; UL Listed; 2008BCS20R

Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug
Description
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Suppliers

Company
Product
Description
Supplier Links
Surge Strip; 8; 13000 A (Max.); lt 1 ns; Single Stage; 6/15 ft.; UL Listed; - 70091545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Surge Strip; 8; 13000 A (Max.); lt 1 ns; Single Stage; 6/15 ft.; UL Listed;
70091545
Surge Strip; 8; 13000 A (Max.); lt 1 ns; Single Stage; 6/15 ft.; UL Listed; 70091545
Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place. Features: 120 VAC Unit Rating Resettable Circuit Breaker 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs Aluminum Housing with Gray Finish Two-Year Warranty on Power Strips Five-Year Warranty on Surge Units Units Available with Straight Blade or NEMA L5-20P Locking Plug

Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and snap the unit into place.
Features:

  • 120 VAC Unit Rating
  • Resettable Circuit Breaker
  • 20 A Units Have 12/3 SJT Power Cords with 20 A Plugs
  • 15 A Units Have 14/3 SJT Power Cords with 15 A Plugs
  • Aluminum Housing with Gray Finish
  • Two-Year Warranty on Power Strips
  • Five-Year Warranty on Surge Units
  • Units Available with Straight Blade or NEMA L5-20P Locking Plug
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70091545
Product Name Surge Strip; 8; 13000 A (Max.); lt 1 ns; Single Stage; 6/15 ft.; UL Listed;
Voltage 330VAC
Number of Outlets 8
Current 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 8456726 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 7
Outlets USB Type C, European Socket, Type F - German Schuko
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1584T6DH - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 6
Current 15.0 amps
View Details
Power It! 6-Outlet Safety Power Strip, 6-ft. Cord & Clip, Safety Covers - TLM626NS - Tripp Lite by Eaton
Specs
Frequency 60Hz
Unit Type Plug Strip
View Details
3 suppliers