Legrand - Pass & Seymour Straight Blade Connector 15W47AM

Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG CORD TYPE S, SO, ST, SJ, SJO, SJT ENCLOSURE RATING NEMA 4/6P/IP67 TEMPERATURE RATING -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTI
Description
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG CORD TYPE S, SO, ST, SJ, SJO, SJT ENCLOSURE RATING NEMA 4/6P/IP67 TEMPERATURE RATING -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTI

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Straight Blade Connector
15W47AM
Straight Blade Connector 15W47AM
POLARIZED TYPE POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) UL, UL 498, CSA, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, MOISTURE/UV RESISTANT 0.3 TO 0.625 INCH CORD SIZE OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L WIRE SIZE 18 TO 12 AWG CORD TYPE S, SO, ST, SJ, SJO, SJT ENCLOSURE RATING NEMA 4/6P/IP67 TEMPERATURE RATING -40 TO 60 DEG C APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTI
  • POLARIZED TYPE
  • POLYBUTYLENE TEREPHTHALATE THERMOPLASTIC (BODY), THERMOPLASTIC ELASTOMER (HOUSING) MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • UL, UL 498, CSA, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, MOISTURE/UV RESISTANT
  • 0.3 TO 0.625 INCH CORD SIZE
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • WIRE SIZE 18 TO 12 AWG
  • CORD TYPE S, SO, ST, SJ, SJO, SJT
  • ENCLOSURE RATING NEMA 4/6P/IP67
  • TEMPERATURE RATING -40 TO 60 DEG C
  • APPLICATION POULTRY PROCESSING, SEAFOOD PROCESSING, MEAT PROCESSING, PHARMACEUTI
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 15W47AM
Product Name Straight Blade Connector
Standards / Certifications UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S68A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Connector Cord Sets - 12S4T - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details