Legrand - Pass & Seymour Straight Blade Connector 15W47

Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet
Description
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 15W47 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
15W47
Straight Blade Connector 15W47
POLARIZED, STRAIGHT BLADE TYPE RUBBER MATERIAL YELLOW COLOR 5-15R CONFIGURATION 3 WIRE(S) SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING 2 POLE(S) WATERTIGHT, CORROSION RESISTANT APPLICABLE STANDARD NEMA WD-1/WD-6 ENCLOSURE NEMA 4X/6P OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L TEMPERATURE RATING -40 TO 60 DEG C
  • POLARIZED, STRAIGHT BLADE TYPE
  • RUBBER MATERIAL
  • YELLOW COLOR
  • 5-15R CONFIGURATION
  • 3 WIRE(S)
  • SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • WATERTIGHT, CORROSION RESISTANT
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • ENCLOSURE NEMA 4X/6P
  • OVERALL DIMENSION 1.81 INCH DIA X 4.01 INCH L
  • TEMPERATURE RATING -40 TO 60 DEG C
Supplier's Site Datasheet
Watertight Rubber Housing Connector, Yellow - 15W47 - Legrand
West Hartford, CT, USA
Watertight Rubber Housing Connector, Yellow
15W47
Watertight Rubber Housing Connector, Yellow 15W47
Straight Blade Watertight Connector 15amp 125volt 5-15r FEATURES Rubber body construction stands up to impacts, oils, chemicals, heat, and weather. Floating blades allow self-alignment with contacts for a firm, even electrical connection. Terminal screws backed-out, ready-to-wire, saving time and money. Nickel-plated blades and contacts for long-lasting, superior corrosion resistance. Compression-type cord grip provides watertight seal and 205 lb. pull out strength. Multiple ring seals between plug and connector ensures protection from water and contaminants. Quick-drive assembly screws allow for fast installation, saving time and money. NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.

Straight Blade Watertight Connector 15amp 125volt 5-15r

FEATURES

  • Rubber body construction stands up to impacts, oils, chemicals, heat, and weather.
  • Floating blades allow self-alignment with contacts for a firm, even electrical connection.
  • Terminal screws backed-out, ready-to-wire, saving time and money.
  • Nickel-plated blades and contacts for long-lasting, superior corrosion resistance.
  • Compression-type cord grip provides watertight seal and 205 lb. pull out strength.
  • Multiple ring seals between plug and connector ensures protection from water and contaminants.
  • Quick-drive assembly screws allow for fast installation, saving time and money.
  • NEMA 4, 4X, Watertight. IP65, 66, 67. Rated watertight for 1,000 psi high-pressure hose-down.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Power Connectors Power Connectors
Product Number 15W47 15W47
Product Name Straight Blade Connector Watertight Rubber Housing Connector, Yellow
Standards / Certifications UL; CSA
Voltage Rating 125 volts 125 volts
Current Rating 15 amps 15 amps
Wires 3W
Poles 2P
Unlock Full Specs
to access all available technical data

Similar Products

Plug In Timers - 1385674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Type AC Power Connector
Standards / Certifications RoHS
Voltage Rating 230 volts
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-2138-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Outlets Grounding Adapter, 3-Prong to 3-Prong Orange - 5507 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details