Legrand - Pass & Seymour Duplex/Single Receptacle 1532

Description
SINGLE TYPE WHITE COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet
Description
SINGLE TYPE WHITE COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - 1532 - Legrand - Pass & Seymour
Syracuse, NY, USA
Duplex/Single Receptacle
1532
Duplex/Single Receptacle 1532
SINGLE TYPE WHITE COLOR 3 WIRE(S) UL 498 APPROVAL 125 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING GROUNDING DESPARD[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
  • SINGLE TYPE
  • WHITE COLOR
  • 3 WIRE(S)
  • UL 498 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • GROUNDING
  • DESPARD[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 0.67 INCH W X 1.11 INCH D X 1.54 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1532
Product Name Duplex/Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP67 Watertight 15° Angled Receptacle - F32S58A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15 Amp Tamper Resistant Decorative Outlet, Side Wire & Back Wire, Commercial Grade - 2015C - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details