Legrand - Pass & Seymour 30A Blk Surf Receptacle Legrand Pass & Seymour 1232CC6

Description
30A BLK SURF RECEPTACLE
Description
30A BLK SURF RECEPTACLE

Suppliers

Company
Product
Description
Supplier Links
30A Blk Surf Receptacle Legrand Pass & Seymour - 49AJ2357 - Newark, An Avnet Company
Chicago, IL, United States
30A Blk Surf Receptacle Legrand Pass & Seymour
49AJ2357
30A Blk Surf Receptacle Legrand Pass & Seymour 49AJ2357
30A BLK SURF RECEPTACLE

30A BLK SURF RECEPTACLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AJ2357
Product Name 30A Blk Surf Receptacle Legrand Pass & Seymour
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details