Legrand - Pass & SeymourStraight Blade Low Power Plug123-PQC
Description
PARALLEL TYPE
BROWN COLOR
2 WIRE(S)
UL APPROVAL
10/13 AMPERE CURRENT RATING
2 POLE(S)
16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE
SIZE 2.63 INCH DIA
Legrand - Pass & Seymour
Done
Datasheet
Description
PARALLEL TYPE
BROWN COLOR
2 WIRE(S)
UL APPROVAL
10/13 AMPERE CURRENT RATING
2 POLE(S)
16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE
SIZE 2.63 INCH DIA
PARALLEL TYPE
BROWN COLOR
2 WIRE(S)
UL APPROVAL
10/13 AMPERE CURRENT RATING
2 POLE(S)
16 AWG SPT-1 (13 AMPERE), 18 AWG SPT-1/SPT-2 (18 AMPERE) CORD SIZE
SIZE 2.63 INCH DIA