Legrand Fuse, Cartouche, 10.3X25.8, 16A; Blow Characteristic Legrand 11616

Description
FUSE, CARTOUCHE, 10.3X25.8, 16A; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 25.8mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:6kA; SVHC:No SVHC
Description
FUSE, CARTOUCHE, 10.3X25.8, 16A; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 25.8mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:6kA; SVHC:No SVHC

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartouche, 10.3X25.8, 16A; Blow Characteristic Legrand - 25M0358 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartouche, 10.3X25.8, 16A; Blow Characteristic Legrand
25M0358
Fuse, Cartouche, 10.3X25.8, 16A; Blow Characteristic Legrand 25M0358
FUSE, CARTOUCHE, 10.3X25.8, 16A; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 25.8mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:6kA; SVHC:No SVHC

FUSE, CARTOUCHE, 10.3X25.8, 16A; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:10.3mm x 25.8mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:6kA; SVHC:No SVHC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 25M0358
Product Name Fuse, Cartouche, 10.3X25.8, 16A; Blow Characteristic Legrand
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312102 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 4 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers