Legrand - Pass & Seymour Straight Blade Connector 114-GMC

Description
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
Datasheet
Description
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - 114-GMC - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Connector
114-GMC
Straight Blade Connector 114-GMC
RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL BLACK COLOR 3 WIRE(S) UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 2 POLE(S) OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
  • RUBBER (CONNECTOR), VINYL (CORD CLAMP) MATERIAL
  • BLACK COLOR
  • 3 WIRE(S)
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 2 POLE(S)
  • OVERALL DIMENSION 1.56 INCH W X 2.3 INCH H
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 114-GMC
Product Name Straight Blade Connector
Standards / Certifications UL
Unlock Full Specs
to access all available technical data

Similar Products

Three Function Module with Switch & Filter - 83510470 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Heavy Duty Power Connectors - 2369797 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
View Details
Specs
Standards / Certifications RoHS
Voltage Rating 240 volts
Current Rating 10 amps
View Details