Legrand - Pass & Seymour Straight Blade Power Plug 1031

Description
NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet
Description
NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Power Plug - 1031 - Legrand - Pass & Seymour
Syracuse, NY, USA
Straight Blade Power Plug
1031
Straight Blade Power Plug 1031
NYLON MATERIAL YELLOW COLOR 10-30P CONFIGURATION 3 WIRE(S) UL 498, FSUL WC596 APPROVAL 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 0.57 TO 1.26 INCH CORD SIZE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 10-30P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, FSUL WC596 APPROVAL
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • 0.57 TO 1.26 INCH CORD SIZE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Connectors
Product Number 1031
Product Name Straight Blade Power Plug
Device Type Plug
Standards / Certifications UL
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details